EN
  • EN
  • DE

TPS40304DRCR

Part No TPS40304DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 660kHz 10-Pin VSON EP T/R / IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 600kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033951-TPS40304DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS40304
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40304DRCR CAD Model

Description

Product Overview: TPS40304DRCR - Texas Instruments

The TPS40304DRCR is a high-performance, mid-voltage, synchronous buck controller provided by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to deliver precise voltage regulation and high efficiency for a wide range of applications, including computing, networking, and telecommunication systems.

Key Features:

  • Input Voltage Range: The TPS40304DRCR operates with an input voltage range of 4.5V to 20V, making it versatile for various system designs and ensuring compatibility with a broad spectrum of power sources.
  • Synchronous Buck Controller: As a synchronous buck controller, it offers greater efficiency compared to traditional non-synchronous solutions by reducing power loss through the use of low-side MOSFETs instead of diodes.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 300 kHz to 1 MHz, providing designers with the flexibility to optimize for efficiency or component size.
  • Integrated Gate Drivers: The TPS40304DRCR includes built-in gate drivers for the high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • Protection Features: It is equipped with a comprehensive set of protection features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, enhancing system reliability and safety.

Applications:

The TPS40304DRCR is ideal for a variety of applications, particularly where efficient power conversion is critical:

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Point of Load (POL) Modules

Package and Availability:

The TPS40304DRCR comes in a compact VSON-10 package, providing a space-saving solution for densely packed PCBs. Texas Instruments ensures availability and support for this product, with detailed technical documentation and tools to assist in the design and implementation process.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1817 $53.1765
105+ $0.9696 $101.8080
160+ $0.9393 $150.2880
225+ $0.9090 $204.5250
285+ $0.8787 $250.4295
385+ $0.7878 $303.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,151 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess