Product Overview: TPS40401RHLT by Texas Instruments
The TPS40401RHLT is a highly integrated and versatile single-phase synchronous buck controller from Texas Instruments (TI), designed to deliver precision voltage regulation for advanced microprocessors, FPGAs, and other digital ICs. Ensuring efficient power management, this controller is an essential component for a wide range of applications, from computing and networking to telecommunications and industrial systems.
Featuring an input voltage range of 4.5V to 20V, the TPS40401RHLT is capable of handling a variety of power sources, making it suitable for both intermediate bus voltage systems and direct input from a 12V rail. The output voltage is highly configurable and can be adjusted from 0.7V to 5.5V to meet the specific requirements of the load, providing exceptional flexibility in system design.
The device incorporates an array of features to enhance performance and reliability. It offers precision reference voltage with a tight accuracy of ±0.5% over temperature, which is critical for powering sensitive digital circuits that demand stable and accurate input. Additionally, the TPS40401RHLT includes programmable soft-start, pre-bias start-up, and power-good (PG) functions, ensuring a smooth and safe power-up sequence for the connected load.
TI's TPS40401RHLT is also designed with protection features in mind, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against a range of potential fault conditions. The device supports both high-side and low-side MOSFETs and employs a voltage-mode control architecture with input voltage feed-forward, which provides fast transient response and maintains stable operation across a wide range of input and output conditions.
Housed in a compact 20-pin QFN package, the TPS40401RHLT is optimized for space-constrained applications. Its small footprint, combined with a PMBus interface for digital configuration and telemetry, makes it an ideal solution for modern, sophisticated power systems that require advanced control and monitoring capabilities.
In summary, the TPS40401RHLT from Texas Instruments is a feature-rich, efficient, and reliable power management solution that meets the stringent requirements of today's high-performance electronics.