EN
  • EN
  • DE

TPS43061RTER

Part No TPS43061RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 16WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 115109-TPS43061RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS43061
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS43061RTER CAD Model

Description

Introducing the TPS43061RTER from Texas Instruments

The TPS43061RTER is a sophisticated, high-performance step-down (buck) voltage regulator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is crafted to deliver efficiency, reliability, and versatility, making it an ideal solution for a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

Optimized Power Regulation

At the heart of the TPS43061RTER is an advanced control topology that enables the device to maintain stable operation even under varying load conditions. It supports an input voltage range from 4.5V to 38V, which allows for flexible deployment in systems with different power requirements. The output voltage can be precisely adjusted from 0.6V to the input voltage, ensuring compatibility with modern low-voltage digital ICs.

Enhanced Power Efficiency

The TPS43061RTER incorporates Texas Instruments' proprietary Eco-mode™ technology, which reduces switching losses by adjusting the switching frequency at light loads, thereby significantly improving efficiency. This feature not only conserves power but also minimizes thermal stress, extending the life of the product and the systems in which it is used.

Robust Protection Features

Safety is a top priority in power management, and the TPS43061RTER is equipped with a comprehensive set of protection features. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. These safeguards ensure that the device and the end application are secure from electrical anomalies.

Compact and Durable Design

The TPS43061RTER comes in a compact 16-pin WQFN package, which is ideal for space-constrained applications. The robust design of the regulator ensures that it can withstand harsh operating conditions, making it suitable for industrial and automotive environments.

Easy Integration

Integrating the TPS43061RTER into your design is made easy thanks to its compatibility with standard external components. This allows designers to quickly implement the regulator into their existing projects without the need for extensive redesigns or specialized parts.

In summary, the TPS43061RTER from Texas Instruments is a top-tier voltage regulator that offers a perfect blend of efficiency, flexibility, and protection, all packed into a small footprint, making it a standout choice for your power management needs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2733 $50.9320
100+ $1.0447 $104.4700
150+ $1.0121 $151.8150
205+ $0.9794 $200.7770
265+ $0.9468 $250.9020
355+ $0.8489 $301.3595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess