EN
  • EN
  • DE

G6E-134P-US DC24

Part No G6E-134P-US DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 2A 24VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6E
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag) , Gold (Au)
Relay Type General Purpose
Coil Resistance 2.88 kOhms
Base Product Number G6E
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1339689-G6E-134P-US DC24
Ultra Librarian 3D Model Ultra Librarian G6E-134P-US DC24 CAD Model

Description

The G6E series signal relay from Omron Electronics Inc-EMC Div is a SPDT (1 Form C) contact form relay with a contact rating of 2A.

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 2A
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kOhms
  • Operate Time: 5ms
  • Release Time: 5ms
  • Switching Voltage: 250VAC and 220VDC
  • Mounting Type: Through-Hole
  • Operating Temperature: -40°C to 70°C
  • Sealed Rating: Fully
  • Package: Tube

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
TE Connectivity
Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $9.3393

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess