EN
  • EN
  • DE

TPS43330QDAPRQ1

Part No TPS43330QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 38HTSSOP / Power Management Multi-Channel IC 4V to 40V Automotive 38-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage 4 V ~ 40 V
Frequency - Switching 150kHz ~ 600kHz
Duty Cycle (Maximum) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 38-HTSSOP
Win Source Part Number 797948-TPS43330QDAPRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS43330-Q1
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS43330QDAPRQ1 CAD Model

Description

Product Overview: TPS43330QDAPRQ1 from Texas Instruments

The TPS43330QDAPRQ1 is a high-performance, automotive-grade, synchronous buck controller designed by Texas Instruments to meet the stringent requirements of the automotive industry. This advanced power management IC is tailored for high-efficiency, low-quiescent current applications, making it an ideal choice for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that demand reliable and efficient power supply solutions.

Key Features

  • Wide Input Voltage Range: The TPS43330QDAPRQ1 operates over a broad input voltage range from 3.5V to 42V, accommodating a variety of automotive battery configurations and transient conditions.
  • High Efficiency: With its synchronous buck design, the device provides high-efficiency power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Low Quiescent Current: It features a low quiescent current that helps minimize battery drain when the vehicle is idle, extending battery life and reducing energy consumption.
  • Robust Protection Features: The controller includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the solution for performance and component size.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive-grade product line, the TPS43330QDAPRQ1 is AEC-Q100 qualified, ensuring high reliability under the harsh conditions typical of automotive environments.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Body Control Modules (BCM)
  • Telematics and Connectivity Modules

The TPS43330QDAPRQ1 is available in a compact, thermally enhanced 32-pin HTSSOP package, providing a space-saving solution for modern automotive electronic designs. With its exceptional performance, flexibility, and robustness, the TPS43330QDAPRQ1 from Texas Instruments is a standout choice for automotive engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0407 $56.3256
18+ $5.7770 $103.9860
27+ $5.5964 $151.1028
37+ $5.4159 $200.3883
48+ $5.2354 $251.2992
64+ $4.6938 $300.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess