EN
  • EN
  • DE
  • IT

TPS51020DBTG4

Part No TPS51020DBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL DC/DC SYNC CTRLR 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Controller, DDR
Voltage - Input 4.5 V to 28 V
Number of Outputs 2
Output Voltage 0.9 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 213361-TPS51020DBTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51020DBTG4 CAD Model

Description

The TPS51020DBTG4 is a versatile dual synchronous step-down controller designed by Texas Instruments, engineered to cater to the demanding needs of modern power supply systems. This advanced controller is ideal for applications requiring high efficiency, precise voltage regulation, and a compact power design.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 28V, making it suitable for a variety of applications, from portable electronics to industrial systems.
  • Flexible Power Solutions: With its dual-output capability, the TPS51020DBTG4 can manage two independent power rails, providing design flexibility and reducing component count.
  • High Efficiency: The controller utilizes synchronous rectification to achieve high conversion efficiency, which is critical for battery-powered devices and energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 600 kHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Integrated MOSFET Drivers: The TPS51020DBTG4 includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component requirements.
  • Protection Features: It is equipped with a comprehensive set of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The TPS51020DBTG4 is a perfect solution for a wide range of applications, including:

  • Notebook and desktop computers
  • Set-top boxes and digital TVs
  • Networking and telecommunication equipment
  • Point-of-load (POL) power supplies

Package and Availability:

The device comes in a 30-pin TSSOP (DBT) package that offers a compact footprint for space-constrained applications. It is available for purchase and can be ordered through Texas Instruments' official distributors and online store.

With its robust feature set and Texas Instruments' reputation for quality, the TPS51020DBTG4 stands out as a reliable choice for designers looking to create efficient, high-performance power management systems.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $6.5194
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.7132
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $14.3199
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1708 $64.1956
15+ $7.5248 $112.8720
24+ $7.2896 $174.9504
32+ $7.0545 $225.7440
42+ $6.8193 $286.4106
55+ $6.1139 $336.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess