EN
  • EN
  • DE

TPS51116PWPR

Part No TPS51116PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUC CTRL REF20HTSSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 033962-TPS51116PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS51116
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51116PWPR CAD Model

Description

TPS51116PWPR - Step-Down Controller from Texas Instruments

The TPS51116PWPR is a high-performance, synchronous buck controller designed by Texas Instruments for precision voltage regulation in various applications. This integrated circuit (IC) is tailored to manage DDR memory power supplies, making it an essential component for computing and memory-intensive electronics.

Key Features:

  • Versatile Power Management: The TPS51116PWPR offers a complete power solution for DDR2, DDR3, DDR3L, and DDR4 memory systems, as well as Low Power DDR4 (LPDDR4).
  • Integrated FET Drivers: It includes high-speed MOSFET drivers that enhance efficiency and reduce external component count, providing a compact solution for space-constrained applications.
  • Adjustable Output: The output voltage can be finely adjusted to meet the specific needs of various memory configurations and to ensure stable operation across different conditions.
  • Power Saving Modes: It features a range of power-saving modes, including automatic power-saving mode and a controlled slew-rate for the VREFCA pin to minimize power consumption during light-load conditions.
  • Thermal Protection: The device is equipped with over-temperature protection, safeguarding the system from potential damage due to excessive heat.
  • Package: The TPS51116PWPR is offered in a 20-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance.

Applications:

Due to its flexibility and high efficiency, the TPS51116PWPR is ideal for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Servers and Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications:

The TPS51116PWPR operates over a wide supply voltage range and is characterized by its fast transient response, which is critical for maintaining voltage stability during sudden changes in load. Its precision voltage sensing and integrated feedback mechanism ensure reliable and consistent power delivery to the memory modules.

Conclusion:

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS51116PWPR stands out for its robust design, high efficiency, and versatility, making it a top choice for engineers and designers looking to optimize their memory power management systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9486 $52.1730
130+ $0.7783 $101.1790
200+ $0.7540 $150.8000
275+ $0.7297 $200.6675
355+ $0.7054 $250.4170
475+ $0.6324 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess