EN
  • EN
  • DE

TPS51116PWR

Part No TPS51116PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, DDR Voltage Regulator IC 1 Output 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications Controller, DDR
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 1.5V, 1.8V, 2.5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 20-HTSSOP
Win Source Part Number 220011-TPS51116PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116PWR CAD Model

Description

Product Overview: TPS51116PWR by Texas Instruments

The TPS51116PWR is a highly integrated power management IC designed by Texas Instruments, specifically engineered to cater to the needs of low-power applications that require efficient voltage regulation. This sophisticated component is ideal for systems that demand a compact solution with a high degree of integration to minimize the overall footprint and simplify the power supply design.

Key Features

  • Integrated Solution: The TPS51116PWR incorporates both a step-down (buck) controller and a linear regulator to provide a complete power management system in a single package, reducing external component count and design complexity.
  • Versatility: It supports a wide input voltage range, making it suitable for various applications, from battery-powered devices to industrial systems.
  • High Efficiency: The buck controller operates at high efficiency, which helps in reducing heat dissipation and improving battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, allowing designers to fine-tune the power supply to meet the specific requirements of their system.
  • Protection Features: The device includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

Thanks to its flexible design and comprehensive feature set, the TPS51116PWR is suitable for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunications Equipment
  • Set-Top Boxes and Digital TVs
  • Embedded Systems

Package and Availability

The TPS51116PWR is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications. It is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance. For pricing, sampling, and ordering information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess