EN
  • EN
  • DE

TPS51116RGER

Part No TPS51116RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUCK CTRL REF 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033964-TPS51116RGER
Family Name TPS51116
Introduction Date December 27, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS51116RGER CAD Model

Description

The TPS51116RGER from Texas Instruments is a highly integrated, efficient, synchronous step-down controller designed for use in various power management applications. This advanced voltage regulator offers a compact solution for DDR memory power supply requirements, making it an essential component for computing and consumer electronics that demand stable and efficient power delivery.

Key Features

  • Versatile Power Supply: The TPS51116RGER is capable of providing a complete power supply for DDR2, DDR3, DDR3L, and DDR4 memory systems. It can also support low-power memory modules, ensuring compatibility with a wide range of memory technologies.
  • Efficient Performance: With its synchronous buck controller, the device enables high efficiency and fast transient response, which is critical for maintaining voltage stability during varying load conditions.
  • Integrated MOSFET Drivers: The inclusion of high- and low-side MOSFET drivers simplifies the design and reduces external component count, contributing to a more compact PCB layout.
  • Adjustable Output: The output voltage of the TPS51116RGER is adjustable, allowing for precise tuning to meet specific application requirements.
  • Thermal Protection: The device features over-temperature protection, enhancing the reliability and longevity of both the voltage regulator and the system it powers.

Applications

The TPS51116RGER is suitable for a variety of applications that require efficient and reliable power management, including:

  • Notebook Computers
  • Desktop PCs
  • Graphics Cards
  • Memory Modules and Motherboards
  • Netbooks and Ultrabooks

Technical Specifications

The device comes in a VQFN-24 package and operates over a wide input voltage range. It features a fixed frequency voltage mode controller with feed-forward, and supports both high-side and low-side power MOSFETs. The TPS51116RGER also includes a D-CAP™ mode that enables fast transient response and supports the use of ceramic output capacitors without the need for external compensation.

Conclusion

Overall, the TPS51116RGER by Texas Instruments stands out as a reliable, efficient, and versatile voltage regulator that meets the rigorous demands of modern electronic devices. Its integration of key features and protection mechanisms ensures stable power delivery, making it a top choice for designers and engineers seeking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4212 $56.8480
90+ $1.1661 $104.9490
135+ $1.1297 $152.5095
185+ $1.0933 $202.2605
240+ $1.0568 $253.6320
320+ $0.9475 $303.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess