EN
  • EN
  • DE

TPS51125RGER

Part No TPS51125RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 325kHz 24-Pin VQFN EP T/R / IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 24-VQFN (4x4)
Win Source Part Number 033973-TPS51125RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS51125
Introduction Date July 01, 2006
Temperature Range - Operating -40°C to 85°C (TA)
Control Features Enable, On Time Control, Power Good
Clock Sync No
Synchronous Rectifier Yes
Supply Voltage - Operating 5.5 V to 28 V
Output Phases 1
Number of Outputs 2
Topology Buck
Purpose Step-Down
Output Type Transistor Driver
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Estimated EOL Date 2031
Halogen Free Compliant
Country of Origin Malaysia, Philippines
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TPS51125RGER CAD Model

Description

Introducing the TPS51125RGER from Texas Instruments

The TPS51125RGER is a highly sophisticated, dual-synchronous, step-down controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide a comprehensive power management solution for notebooks, ultrabooks, and other portable electronics that require efficient power distribution for various subsystems.

Key Features

  • Wide Input Voltage Range: The TPS51125RGER operates with an input voltage range from 5.5 V to 28 V, making it versatile for various applications and ensuring compatibility with a broad range of power sources.
  • Dual-Channel Synchronous Buck Converter: It includes two independent channels with synchronous buck regulators, which facilitate improved efficiency by minimizing power loss during the conversion process.
  • Adjustable Outputs: The output voltage on each channel is adjustable, allowing for precise voltage regulation tailored to the specific needs of the load.
  • Power Saving Modes: Equipped with automatic power-saving modes, the device can seamlessly transition between high-performance operation and low-power states, optimizing power consumption based on the load requirements.
  • Integrated MOSFET Drivers: With built-in gate drivers for high- and low-side MOSFETs, the TPS51125RGER simplifies design and reduces external component count, thus saving space on the PCB.
  • Protection Features: It incorporates a range of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation and safeguarding the system against potential damage.

Applications

The TPS51125RGER is ideal for a variety of applications that demand efficient power management, such as:

  • Notebook and Ultrabook Computers
  • Portable Media Players
  • Mobile Internet Devices
  • Netbooks and Tablet PCs

This component comes in a compact, 24-pin QFN package (RGE), offering a space-saving solution that is well-suited for the increasingly compact designs of modern portable electronics. The TPS51125RGER's combination of efficiency, flexibility, and protection makes it an excellent choice for designers looking to optimize their power management systems with a reliable and high-performance IC.

Whether you're developing a new laptop or upgrading an existing portable device, the TPS51125RGER from Texas Instruments provides a sophisticated, integrated solution to meet your power delivery requirements.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5925 $50.3625
210+ $0.4861 $102.0810
320+ $0.4709 $150.6880
440+ $0.4558 $200.5520
570+ $0.4406 $251.1420
760+ $0.3950 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess