EN
  • EN
  • DE

TPS51206DSQT

Part No TPS51206DSQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SINK/SOURCE DDR 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 3.1 V to 6.5 V
Number of Outputs 1
Output Voltage 0.5 V to 0.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SON (2x2)
Win Source Part Number 1111914-TPS51206DSQT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS51206DSQT CAD Model

Description

The TPS51206DSQT is a state-of-the-art voltage regulator from Texas Instruments, designed to deliver high performance and efficiency for a wide range of applications. This sink/source double data rate (DDR) termination regulator is specifically tailored for low-input voltage, low-cost, low-noise systems where space is a key consideration.

With its compact size and advanced features, the TPS51206DSQT is an ideal solution for DDR2, DDR3, DDR3L, and DDR4 memory systems, as well as other applications requiring a high-performance termination voltage that can source and sink current.

Key Features:

  • Input Voltage Range: The TPS51206DSQT operates over a wide input voltage range from 1.1 V to 3.5 V, making it versatile for various system designs.
  • Output Current: This regulator is capable of sourcing and sinking up to 2 A, ensuring stable operation for memory modules under varying load conditions.
  • High Accuracy: It provides a high level of accuracy with a VREF tracking of 0.5% at 25°C.
  • Low Dropout: The low dropout feature allows for efficient operation even at low input to output differentials, reducing power loss and improving system performance.
  • Power-Saving Modes: With its active low-power mode and shutdown features, the TPS51206DSQT helps in reducing power consumption when the system is in standby or idle mode.
  • Thermal Protection: The device includes overtemperature protection, ensuring reliable operation under high temperature conditions.

Applications:

  • DDR2, DDR3, DDR3L, DDR4 Memory Power Supplies
  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Servers and Networking Equipment
  • Consumer Electronics

The TPS51206DSQT comes in a small, lead-free, 10-pin WSON package with a thermal pad for enhanced thermal performance. This makes it an excellent choice for systems where space and thermal management are critical. With its comprehensive protection features and robust design, Texas Instruments' TPS51206DSQT is a reliable and efficient solution for modern electronic systems requiring high-quality power management.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,290 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess