EN
  • EN
  • DE

TPS51275BRUKR

Part No TPS51275BRUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 055607-TPS51275BRUKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51275BRUKR CAD Model

Description

The TPS51275BRUKR is a high-performance, synchronous buck controller designed by Texas Instruments for precision voltage regulation in a variety of applications. This advanced power solution is ideal for systems that require a low-voltage, high-density power supply with superior power efficiency.

Key Features

  • Wide Input Voltage Range: The TPS51275BRUKR operates from a 3.0V to 28V input, accommodating a broad spectrum of power sources.
  • Dual-Channel Synchronous Buck: It features two channels that enable simultaneous regulation of different voltages, optimizing power usage and efficiency.
  • Adaptive On-Time (AOT) Control: This mode of operation provides fast transient response, simplifying the design of loop compensation while maintaining stable operation.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the requirements of the load, ensuring compatibility with a wide range of devices.
  • Power Saving Modes: It includes both Eco-mode™ and Auto-Skip Eco-mode™ to optimize efficiency under light-load conditions, reducing power consumption and extending battery life in portable applications.
  • Protection Features: The TPS51275BRUKR is equipped with over-voltage, under-voltage, over-current, and thermal protection, safeguarding the system against various fault conditions.

Applications

This versatile voltage regulator is suited for a multitude of applications, including but not limited to notebook computers, ultrabooks, tablets, set-top boxes, and telecommunication equipment. Its compact design and advanced features make it an excellent choice for space-constrained applications that require high efficiency and reliable performance.

Package and Availability

The TPS51275BRUKR is offered in a 20-pin WQFN (3.5mm x 3.5mm) package, providing a compact footprint that is well-suited for space-limited applications. Texas Instruments provides comprehensive technical support and documentation, ensuring ease of integration into your design projects.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6312 $57.0920
75+ $1.3384 $100.3800
120+ $1.2966 $155.5920
160+ $1.2547 $200.7520
210+ $1.2129 $254.7090
280+ $1.0875 $304.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,707 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess