EN
  • EN
  • DE

TPS51427ARHBRG4

Part No TPS51427ARHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC NOTEBK SYS CTRLR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.5 V to 28 V
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 043301-TPS51427ARHBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51427ARHBRG4 CAD Model

Description

Product Overview

The TPS51427ARHBRG4 is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed for use in portable and compact computing applications. This advanced power management integrated circuit (IC) is optimized to provide efficient power conversion with minimal external components, making it an ideal solution for space-constrained environments.

Key Features

  • Dual Synchronous Step-Down Controller: The TPS51427ARHBRG4 is capable of controlling two independent output voltages, which makes it highly versatile for systems that require multiple regulated power rails.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 28V, this device can accommodate a variety of power sources, including multi-cell batteries and regulated 12V or 24V rails.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific application, providing flexibility in design.
  • High Efficiency: The TPS51427ARHBRG4 employs advanced MOSFET drivers and a 180° out-of-phase operation, which reduces input current ripple and enhances efficiency.
  • Integrated Protection Features: The device includes over-voltage, under-voltage, over-current, and thermal shutdown protections to ensure reliable operation under various conditions.
  • Eco-mode™ Operation: Texas Instruments’ proprietary Eco-mode™ allows for light-load efficiency, reducing power consumption when the system is in standby or low-power states.

Applications

The TPS51427ARHBRG4 is suitable for a wide range of applications, particularly in the computing sector. It is commonly used in notebooks, ultrabooks, netbooks, and other portable computing devices where efficient power management is critical. Additionally, it can be employed in embedded systems, networking equipment, and telecommunications devices that require compact and efficient power solutions.

Package and Quality

The device comes in a compact 32-pin VQFN (RHB) package, which allows for a small footprint on the PCB. The TPS51427ARHBRG4 is also RoHS compliant and follows Texas Instruments' commitment to high-quality manufacturing standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess