EN
  • EN
  • DE

TPS51513RHBR

Part No TPS51513RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-VQFN (5x5)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Supply Voltage 3V ~ 28V
Operating Temperature Range -10°C ~ 100°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TPS51513
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900777-TPS51513RHBR
Ultra Librarian 3D Model Ultra Librarian TPS51513RHBR CAD Model

Description

Product Overview: TPS51513RHBR by Texas Instruments

The TPS51513RHBR is a highly efficient, synchronous buck controller from Texas Instruments designed for the complex power demands of modern electronic devices. This advanced power management integrated circuit (IC) is particularly well-suited for applications requiring a low-voltage, high-current power supply, such as computing and server systems, graphics cards, and other embedded systems.

Key Features

  • Voltage Control: The TPS51513RHBR provides an adjustable output voltage down to 0.6V with a high accuracy rate, ensuring precise power delivery to sensitive components.
  • Efficiency: With its synchronous buck topology, the device maximizes power efficiency, reducing heat generation and improving system reliability.
  • Switching Frequency: The IC operates at a programmable switching frequency ranging from 300 kHz to 1 MHz, allowing designers to optimize the balance between efficiency and component size.
  • Power Good Indicator: It includes a 'power good' signal to provide system feedback on the status of the output voltage, enhancing system stability and performance monitoring.
  • Protection Features: The TPS51513RHBR is equipped with a range of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring robust operation under various conditions.

Package and Availability

The TPS51513RHBR comes in a compact 32-pin VQFN (RHB) package, which is ideal for space-constrained applications. Its small footprint and low profile make it a practical choice for densely populated circuit boards. Texas Instruments ensures availability and support for their products, along with comprehensive technical documentation to assist in the design and implementation process.

Applications

With its versatile features and reliable performance, the TPS51513RHBR is an excellent choice for powering the core voltage of high-performance processors, memory, and ASICs. Its ability to deliver stable and efficient power makes it an indispensable component in the design of high-speed computing and processing equipment.

Overall, the TPS51513RHBR from Texas Instruments represents a sophisticated solution for modern power supply challenges, offering both performance and practicality to meet the needs of today's electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess