Product Overview: LM2575N-15 from Texas Instruments
The LM2575N-15 is a versatile and robust integrated circuit designed by Texas Instruments, renowned for its high efficiency and reliability. This component is a monolithic integrated circuit that serves as a step-down voltage regulator, capable of driving a 1A load with excellent line and load regulation. It is an essential device for a wide range of power supply applications where a regulated lower voltage is required from a higher voltage source.
Key Features
- Output Voltage: The LM2575N-15 provides a fixed output voltage of 15V, suitable for applications requiring a stable DC supply.
- Output Current: Capable of delivering up to 1A of output current, it can power a variety of electronic devices and circuits.
- Efficiency: With a typical efficiency of 77%, it ensures minimal power loss and heat generation, making it suitable for energy-sensitive applications.
- Simple Design: The simplicity of its external circuitry requirements allows for an easy-to-design solution with minimal external components.
- Thermal Shutdown and Current Limit: Built-in protection features such as thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.
Applications
The LM2575N-15 is ideal for a multitude of applications, including but not limited to:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Package and Quality
The device is packaged in a standard 5-pin TO-220 package, which is widely used in the industry and known for its ease of handling and robustness. Texas Instruments ensures high-quality manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical applications.
With the LM2575N-15, Texas Instruments continues its legacy of delivering high-performance power management solutions that meet the requirements of a diverse range of electronic systems. Whether you're designing consumer electronics, industrial equipment, or automotive applications, the LM2575N-15 is an excellent choice for your voltage regulation needs.