EN
  • EN
  • DE

TPS51513RHBT

Part No TPS51513RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 28 V
Frequency - Switching 250kHz, 300kHz, 350kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -10°C to 100°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1111930-TPS51513RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51513RHBT CAD Model

Description

Product Overview: TPS51513RHBT from Texas Instruments

The TPS51513RHBT is a sophisticated integrated circuit designed by Texas Instruments, one of the leading manufacturers of semiconductor products. This highly efficient, single-phase, synchronous buck controller is specifically tailored for low-voltage power rails that are commonly found in computing and consumer applications. It is a versatile solution that addresses the requirement for a compact, high-performance power management system.

Key Features

  • Voltage Regulation: The TPS51513RHBT provides an adjustable output voltage range, making it highly adaptable for various applications. It supports a range that is typically required for DDR memory power supplies, ensuring compatibility with a wide array of memory configurations.
  • High Efficiency: With its synchronous buck design, the device achieves high conversion efficiency, which is crucial for maintaining thermal performance and extending the life of the product it powers.
  • Integrated MOSFETs: This controller comes with integrated high-side and low-side MOSFETs, which not only simplifies the design but also reduces the external component count, leading to a more compact and cost-effective power solution.
  • Protection Features: The TPS51513RHBT includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions.
  • Programmable Switching Frequency: The device allows for the programming of the switching frequency, giving designers the flexibility to optimize the power supply for efficiency or for the size of the external components.

Applications

The TPS51513RHBT is suitable for a range of applications, particularly where efficient power conversion is essential. It is commonly used in:

  • Desktops and notebooks
  • Graphics cards and gaming consoles
  • Networking and telecommunication equipment
  • Servers and data storage systems

Package and Availability

The device is offered in a compact 32-pin VQFN package, which is designed for space-constrained applications. The TPS51513RHBT is available through Texas Instruments' distribution channels, ensuring easy access for designers and manufacturers.

With its robust feature set and flexible design options, the TPS51513RHBT from Texas Instruments stands out as a reliable choice for powering the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6701 $51.3711
27+ $3.8319 $103.4613
41+ $3.7122 $152.2002
56+ $3.5924 $201.1744
72+ $3.4727 $250.0344
97+ $3.1134 $301.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess