EN
  • EN
  • DE

TPS51621RHARG4

Part No TPS51621RHARG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description D-CAP Controller, Intel IMVP-6.5 Voltage Regulator IC 1 Output 40-VQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel(TR)
Applications Controller, Intel IMVP-6.5
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.3 V ~ 1.5 V
Operating Temperature Range -10°C ~ 105°C
Mounting Style SMD/SMT
Package 40-VFQFN Exposed Pad
Manufacturer Device Package 40-VQFN (6x6)
Win Source Part Number 220019-TPS51621RHARG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51621RHARG4 CAD Model

Description

Introducing the TPS51621RHARG4 from Texas Instruments

The TPS51621RHARG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance chip is specifically engineered to meet the power management requirements of modern computing and consumer electronics. It is an ideal solution for systems that demand efficient, reliable, and precise power control.

Key Features

  • Advanced Power Control: The TPS51621RHARG4 comes with an array of features for enhanced power management, including multiple voltage rails and integrated power stages.
  • High Efficiency: This IC is designed for high efficiency, which is critical for extending the battery life of portable devices and reducing heat generation in compact electronics.
  • Programmable Parameters: Users can program a variety of parameters to tailor the IC's performance to specific application needs, providing flexibility and precision in power delivery.
  • Smart Power Staging: The device supports smart power staging to optimize the performance and efficiency of the power delivery system.
  • Thermal Management: With built-in thermal management features, the TPS51621RHARG4 ensures that devices operate within safe temperature ranges, enhancing system reliability and longevity.

Applications

The versatility of the TPS51621RHARG4 makes it suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook computers
  • Netbooks and tablets
  • Gaming consoles
  • Multi-core processors
  • Graphics cards

Technical Specifications

Equipped with a QFN package, the TPS51621RHARG4 is compact and suitable for space-constrained applications. It operates over a wide input voltage range and provides multiple output voltages, ensuring compatibility with various system architectures.

In summary, the TPS51621RHARG4 by Texas Instruments is a sophisticated power management IC that offers a blend of efficiency, flexibility, and reliability. It is designed to cater to the evolving demands of today's high-performance electronics and provides developers with a powerful tool to enhance their products' power systems.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess