EN
  • EN
  • DE

TPS51727RHAR

Part No TPS51727RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 28 V
Frequency - Switching 200kHz, 300kHz, 400kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -10°C to 100°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034023-TPS51727RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51727RHAR CAD Model

Description

Product Overview: TPS51727RHAR from Texas Instruments

The TPS51727RHAR is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed to meet the rigorous power supply requirements of modern microprocessors, particularly in portable and compact devices. This advanced power management IC (integrated circuit) is notable for its exceptional efficiency, precision, and flexibility, making it an ideal choice for a wide array of applications including notebooks, ultrabooks, and other portable computing devices.

Key Features

  • High Efficiency: The TPS51727RHAR employs state-of-the-art MOSFET drivers and synchronous buck topology, which significantly enhances its efficiency, especially in light-load conditions. This leads to extended battery life in portable applications.
  • Adaptive Voltage Scaling (AVS): It supports AVS, which dynamically adjusts the core voltage of the processor based on performance demands, thereby reducing power consumption and heat generation.
  • Powerful Output: It is capable of delivering up to 25A of continuous output current per phase, ensuring reliable power delivery even under heavy loads.
  • Multiple Operating Modes: The device offers various operating modes, including D-CAP2™ mode for fast transient response and Auto-Skip Eco-mode™ for improved efficiency at light loads.
  • Programmable Frequency: The switching frequency is programmable from 300 kHz to 1 MHz, allowing designers to optimize the solution for efficiency or component size.

Protection and Reliability

The TPS51727RHAR incorporates several protection features to ensure the reliability and longevity of the end application. These include over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. Additionally, the device is designed with a power good indicator, which provides a system-ready signal once the output voltage is within the regulated range.

Compact and Robust Design

This IC comes in a compact 32-pin VQFN (RHA) package, making it suitable for space-constrained applications. The TPS51727RHAR is built to meet the high-quality standards set by Texas Instruments, ensuring robust performance across a wide temperature range and providing a reliable power solution for sophisticated electronics.

Easy Integration

Engineers can easily integrate the TPS51727RHAR into their designs, thanks to its compatibility with industry-standard processes and the comprehensive support provided by Texas Instruments, including detailed datasheets, application notes, and evaluation modules.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess