EN
  • EN
  • DE

TPS5210DWR

Part No TPS5210DWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SOIC / DC/DC Cntrlr Single-OUT Step Down 28-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 11.4 V ~ 13 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 797955-TPS5210DWR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS5210
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS5210DWR CAD Model

Description

The TPS5210DWR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive power management portfolio and is specifically crafted to provide efficient and reliable power supply solutions.

Key Features

  • Dual Synchronous Step-Down Controller: The TPS5210DWR is designed to control two independent output voltages, which makes it an ideal choice for systems that require multiple regulated power rails.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision in power supply design.
  • High Efficiency: The synchronous rectification feature contributes to high efficiency, minimizing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Built-in Protection Features: The TPS5210DWR includes overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end application.
  • Surface-Mount Package: Packaged in a 24-pin SOIC (DWR) package, the device is suitable for space-constrained applications and is designed for easy integration into a variety of circuit boards.

Applications

The TPS5210DWR is a versatile component that can be used in numerous applications, including:

  • Multi-voltage systems that require dual power rails
  • Point-of-load power supply modules
  • Networking and telecommunications equipment
  • Computing and server systems
  • Industrial and automotive electronics

Conclusion

With its dual-output capability, high efficiency, and robust protection features, the TPS5210DWR from Texas Instruments is a reliable and flexible solution for a wide range of power management needs. Its compact form factor and ease of use make it a popular choice among engineers and designers looking to optimize their power supply designs for performance and safety.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess