EN
  • EN
  • DE

TPS53114PWRR

Part No TPS53114PWRR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707854-TPS53114PWRR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53114PWRR CAD Model

Description

Product Overview: TPS53114PWRR from Texas Instruments

The TPS53114PWRR is a high-performance, integrated synchronous buck regulator from Texas Instruments, designed to deliver exceptional efficiency and precision in voltage regulation. This advanced power solution is ideal for a wide array of applications, including computing systems, graphics cards, and other electronics requiring a reliable and efficient power supply.

Key Features

  • Integrated MOSFETs: The TPS53114PWRR incorporates high-side and low-side MOSFETs, which facilitate efficient power conversion and reduce external component count, leading to a more compact design footprint.
  • Adaptive On-Time Control: This feature allows for fast transient response, making the device capable of handling rapid changes in load with minimal output voltage deviation.
  • Adjustable Switching Frequency: The device supports a flexible switching frequency range, enabling designers to optimize their applications for efficiency or component size.
  • Precision Reference Voltage: With a tight reference voltage, the TPS53114PWRR ensures accurate output voltage regulation, critical for sensitive electronic components.
  • Power Good Indicator: The built-in power good output provides a system-level indication of the regulator's status, improving system reliability.
  • Thermal Shutdown Protection: To ensure the longevity and safety of both the regulator and the system it powers, the TPS53114PWRR features thermal shutdown protection that disables the device at excessive temperatures.

Applications

  • Notebook Computers
  • Graphics Cards
  • DDR Memory Power Supply
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

The TPS53114PWRR operates over a wide input voltage range and provides an adjustable output voltage, accommodating various system requirements. Its high level of integration and comprehensive protection features make it a robust and versatile solution for power management challenges.

For detailed technical specifications, application circuits, and layout guidelines, designers and engineers are encouraged to consult the TPS53114PWRR datasheet, available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Lowest to $1.3129
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $3.7536
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8268 $54.7876
16+ $6.4220 $102.7520
25+ $6.2214 $155.5350
34+ $6.0207 $204.7038
43+ $5.8200 $250.2600
58+ $5.2179 $302.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess