EN
  • EN
  • DE

TPS53127RGER

Part No TPS53127RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series D-CAP2™
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 24V
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS53127
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900783-TPS53127RGER
Ultra Librarian 3D Model Ultra Librarian TPS53127RGER CAD Model

Description

Product Overview: TPS53127RGER by Texas Instruments

The TPS53127RGER from Texas Instruments is a sophisticated, highly integrated power management IC designed for use in a variety of applications. With its advanced features and compact QFN-24 package, this device is engineered to provide efficient and reliable power conversion in systems where space and power efficiency are critical.

Key Features

  • Versatile Power Solution: The TPS53127RGER offers a dual synchronous step-down controller, which is capable of driving two channels with high efficiency. This makes it an ideal solution for powering core voltages, I/Os, and other system rails.
  • Advanced Control: Featuring both voltage-mode and current-mode control, the device provides flexibility in addressing various load conditions and ensures stable operation across a wide range of applications.
  • Energy Efficient: With its integrated low RDS(on) MOSFETs and adaptive on-time D-CAP2 mode control, the TPS53127RGER achieves fast transient response and high efficiency under light load conditions, reducing power consumption and heat generation.
  • Protection Features: The device is equipped with a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system against a range of potential faults.
  • Adjustable Switching Frequency: The switching frequency of the TPS53127RGER can be adjusted from 300 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications and to use smaller, cost-effective components.

Applications

The TPS53127RGER is suited for a broad range of applications, particularly where efficient power management is crucial. Common applications include:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunication Equipment
  • Set-Top Boxes and Digital TVs
  • Other Portable and Compact Electronic Devices

With its compact form factor and robust feature set, the TPS53127RGER from Texas Instruments is a powerful solution for modern electronic designs, delivering performance, efficiency, and reliability to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4060 $51.0900
36+ $2.7947 $100.6092
56+ $2.7074 $151.6144
77+ $2.6200 $201.7400
99+ $2.5327 $250.7373
133+ $2.2707 $302.0031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess