EN
  • EN
  • DE

TPS53219ARGTT

Part No TPS53219ARGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series D-CAP™, Eco-Mode™
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 25V
Frequency - Switching 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TPS53219
Other Names 296-TPS53219ARGTTTR,296-TPS53219ARGTTDKR,296-30175-6,296-30175-6,296-30175-1,296-30175-2,296-TPS53219ARGTTCT,2156-TPS53219ARGTT,TEXTISTPS53219ARGTT,296-30175-2,296-30175-1
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250131-TPS53219ARGTT
Ultra Librarian 3D Model Ultra Librarian TPS53219ARGTT CAD Model

Description

The TPS53219ARGTT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is specifically designed to deliver a highly efficient, fast-transient response for modern computing and telecommunication power systems.

Key Features

  • Efficiency: The TPS53219ARGTT boasts exceptional power efficiency, which is critical for reducing heat generation and improving system reliability in compact electronic devices.
  • Adaptive On-Time Control: Utilizing D-CAP2™ mode control, the device provides a very fast transient response, which is essential for maintaining stable voltage levels during sudden changes in load.
  • Voltage Regulation: It supports an input voltage range from 3V to 28V and outputs a voltage that is adjustable from 0.76V to 5.5V, catering to a wide variety of design requirements.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the external component count and minimizes the footprint on the PCB, making it ideal for space-constrained applications.
  • Protection Features: Comprehensive protection features include over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown, ensuring the longevity and safe operation of the end product.

Applications

The versatility of the TPS53219ARGTT makes it suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablet PCs
  • Graphics Cards and Memory Power Supplies
  • Telecommunication and Networking Equipment
  • Consumer Electronics

Package and Availability

The TPS53219ARGTT comes in a compact 16-pin QFN (RGT) package, which is highly favored for its small size and thermal performance. This product is available for order and can be sourced directly from Texas Instruments or through authorized distributors, subject to availability.

Conclusion

With its advanced features and robust protections, the TPS53219ARGTT stands out as an efficient solution for power management in a variety of electronic devices. Designers and engineers seeking a reliable, high-performance buck converter will find this IC to be an excellent choice for their power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6389 $51.1120
195+ $0.5242 $102.2190
300+ $0.5079 $152.3700
410+ $0.4915 $201.5150
530+ $0.4751 $251.8030
705+ $0.4260 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess