EN
  • EN
  • DE

TPS53355DQPR

Part No TPS53355DQPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A SYNC 22SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 30A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 22-SON-EP (6x5)
Win Source Part Number 034040-TPS53355DQPR
Family Name TPS53355
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53355DQPR CAD Model

Description

Overview of Texas Instruments TPS53355DQPR

The TPS53355DQPR is a high-performance, synchronous buck converter integrated circuit designed by Texas Instruments (TI) for advanced power management solutions. This component is part of TI's extensive portfolio of power management devices, which are engineered to meet the needs of a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • High Efficiency: The TPS53355DQPR offers a high level of efficiency, which is critical for reducing power loss and improving system performance. This is particularly important in applications where thermal management and energy conservation are priorities.
  • Integrated MOSFETs: With built-in high-side and low-side MOSFETs, this device simplifies design and reduces external component count, leading to a more compact and cost-effective power supply design.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for various applications that require different input voltages.
  • Adjustable Switching Frequency: The TPS53355DQPR allows designers to set the switching frequency anywhere from 300 kHz to 2.5 MHz, enabling optimization for efficiency or component size depending on the application's requirements.
  • Advanced Control: It features D-CAP2™ mode control for fast transient response, which is essential for maintaining voltage stability in dynamic load conditions.

Applications

The TPS53355DQPR is suitable for a broad array of applications, including but not limited to:

  • Point of Load (POL) solutions
  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Industrial power systems

Package and Availability

The TPS53355DQPR comes in a 22-pin QFN package and is part of the eco-friendly "green" product initiative by Texas Instruments. It is RoHS compliant and is available for order through TI's official distributors and through the TI store.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, reference designs, and simulation tools, to facilitate the integration of the TPS53355DQPR into their projects. TI also offers technical support and a community forum for discussing technical questions related to their products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0080 $54.0720
21+ $4.9297 $103.5237
32+ $4.7756 $152.8192
44+ $4.6216 $203.3504
56+ $4.4675 $250.1800
75+ $4.0054 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess