EN
  • EN
  • DE

TPS53632RSMT

Part No TPS53632RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK I2C 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 2.5 V to 24 V
Frequency - Switching 300kHz to 1MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Enable, Frequency Control, Power Good, Ramp
Temperature Range - Operating -10°C to 105°C (TA)
Case / Package 32-VQFN (4x4)
Win Source Part Number 1111968-TPS53632RSMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53632RSMT CAD Model

Description

The TPS53632RSMT is a highly sophisticated, step-down converter designed by Texas Instruments, catering to the demands of modern electronics that require efficient power management solutions. This component is part of the esteemed family of Texas Instruments' power supply products, known for their reliability, performance, and advanced technology.

Key Features

  • Input Voltage Range: The TPS53632RSMT operates with an input voltage range of 4.5V to 17V, making it versatile for a wide range of applications.
  • Output Voltage: It provides an adjustable output voltage that can be configured as needed for the specific design requirements.
  • High Efficiency: With its integrated MOSFETs and advanced control circuitry, the converter achieves high efficiency, which is critical for reducing power loss and heat generation.
  • Current Mode Control: The device features current mode control, providing fast transient response and simplified loop compensation.
  • Thermal Management: The TPS53632RSMT comes in a thermally enhanced 32-pin VQFN package, ensuring excellent thermal performance and reliability.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system under extreme conditions.

Applications

The TPS53632RSMT is designed to meet the needs of a variety of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial power supplies
  • Computing and data processing

Design Support

Texas Instruments provides extensive design support for the TPS53632RSMT, including technical documentation, reference designs, and simulation tools to assist engineers in integrating this component into their projects with ease and confidence. With the backing of Texas Instruments' expertise, customers can expect a seamless design experience and robust performance from their power supply solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess