EN
  • EN
  • DE

TPS53640RSBT

Part No TPS53640RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE OPTION ADDENDUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP+
Packaging Reel - TR
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5 V ~ 20 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 2.5 V
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 1272549-TPS53640RSBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53640RSBT
Introduction Date August 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53640RSBT CAD Model

Description

Introducing the TPS53640RSBT from Texas Instruments

The TPS53640RSBT is a cutting-edge step-down controller designed by Texas Instruments, renowned for its innovation in the semiconductor industry. This product is part of TI's SWIFT™ family of power solutions, which is celebrated for its efficiency and reliability in a wide range of applications. The TPS53640RSBT is engineered to meet the rigorous demands of high-performance power systems, making it an ideal choice for computing, networking, and telecommunications infrastructure.

Key Features

  • Advanced Control Topology: The TPS53640RSBT utilizes a D-CAP3™ control mode that ensures fast transient response, allowing the device to handle rapid changes in load with ease. This feature is particularly beneficial for systems that experience sudden shifts in power requirements.
  • High Efficiency: This controller is designed for high efficiency across a wide load range, which is critical for reducing power loss and improving overall system performance. Its ability to maintain efficiency helps in minimizing heat generation, thus reducing the need for extensive cooling solutions.
  • Flexible Power Supply: The device supports an input voltage range of 4.5V to 18V, making it versatile for various power systems. Additionally, it can provide an adjustable output voltage that can be tailored to the needs of specific applications.
  • Integrated Features: The TPS53640RSBT comes with integrated MOSFET drivers, which simplifies the design and reduces external component count. It also features important protection mechanisms such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and safety of the power system.
  • Small Footprint: Packaged in a compact 40-pin VQFN (RBT), it is suitable for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the TPS53640RSBT allows it to be used in a variety of applications, including but not limited to:

  • Cloud Servers
  • Networking Switches/Routers
  • Data Storage Systems
  • Telecommunication Equipment

With its robust feature set, the TPS53640RSBT from Texas Instruments stands out as a comprehensive power management solution that delivers performance, efficiency, and reliability for today's demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Intersil
SWITCHING REGULATOR
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1665 $50.1655
18+ $5.8803 $105.8454
27+ $5.6965 $153.8055
37+ $5.5127 $203.9699
47+ $5.3290 $250.4630
63+ $4.7777 $300.9951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess