EN
  • EN
  • DE

TPS53641RSBR

Part No TPS53641RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 20V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.5V
Temperature Range - Operating -10°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53641
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 529017-TPS53641RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53641RSBR CAD Model

Description

The TPS53641RSBR by Texas Instruments is a sophisticated and highly efficient power management integrated circuit (PMIC) designed to cater to the rigorous demands of modern electronic devices. This state-of-the-art step-down controller is an integral component for applications requiring low voltage, high current, and high efficiency, making it an ideal choice for computing, networking, and telecommunication systems.

Key Features

  • Efficiency: The TPS53641RSBR is built for high efficiency, which is critical for reducing power loss and heat generation in electronic systems. This results in improved system reliability and performance.
  • Voltage Regulation: It provides precise voltage regulation, ensuring the delivery of a stable output voltage even under varying load conditions, which is crucial for sensitive electronic components.
  • Adaptive Control: The PMIC features adaptive on-time D-CAP3 control mode that facilitates fast transient response, a necessary feature for maintaining voltage stability during sudden changes in load.
  • Flexibility: With a wide input voltage range, the TPS53641RSBR is versatile and can be used in a variety of applications, accommodating different power supply specifications.
  • Thermal Management: The device includes an integrated thermal shutdown feature, providing additional protection for the system by preventing operation beyond safe temperature thresholds.

Applications

The TPS53641RSBR is designed to be a flexible solution for a multitude of applications, particularly where power efficiency and space constraints are paramount. It is commonly employed in:

  • High-performance computing systems
  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Industrial and automation systems

Technical Specifications

The device comes in a highly compact 40-pin VQFN package, offering a reduced footprint on printed circuit boards. It supports a broad input voltage range and has an integrated MOSFET for streamlined power conversion. For detailed technical specifications, please refer to the official Texas Instruments datasheet for the TPS53641RSBR.

Conclusion

With its combination of efficiency, precision, and flexibility, the TPS53641RSBR from Texas Instruments stands out as a premier solution for advanced power management in high-performance electronic systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, making it a go-to component for engineers and designers around the globe.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0957 $52.6269
40+ $2.5401 $101.6040
61+ $2.4607 $150.1027
84+ $2.3813 $200.0292
109+ $2.3020 $250.9180
146+ $2.0638 $301.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess