EN
  • EN
  • DE

TPS53647RTAR

Part No TPS53647RTAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12 1OUT 40WQFN / 4-Phase, D-CAP+, Step-Down, Buck Controller with NVM and PMBus Interface for ASIC Power and High-Current Point-of-Load
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 17V
Number of Outputs 1
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808185-TPS53647RTAR
Ultra Librarian 3D Model Ultra Librarian TPS53647RTAR CAD Model

Description

The TPS53647RTAR is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This PMIC is part of the SWIFT™ family of products that TI offers to meet the needs of complex digital systems requiring efficient and reliable power supply solutions.

Key Features

  • Multi-Phase Buck Controller: The TPS53647RTAR employs a multi-phase buck controller that enables it to deliver high current output with excellent load and line regulation.
  • Smart Power Stage (SPS) Interface: It supports Smart Power Stage technology, which provides precise current sensing and temperature monitoring capabilities, enhancing the performance and reliability of the system.
  • AVSBus and PMBus Support: With support for Adaptive Voltage Scaling Bus (AVSBus) and Power Management Bus (PMBus), this PMIC allows for digital communication and programming, enabling real-time system monitoring and control.
  • Efficiency: The TPS53647RTAR is designed for high efficiency across a wide load range, which is crucial for reducing power loss and heat generation in high-performance applications.

Applications

The versatility of the TPS53647RTAR makes it suitable for a wide array of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • Industrial Systems

Technical Specifications

The TPS53647RTAR is offered in a 40-pin VQFN (RTE) package and is designed to operate over the industrial temperature range. It features a voltage range that is suitable for powering high-performance processors and ASICs. The PMIC integrates several protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and durability of the end application.

Quality and Reliability

As with all Texas Instruments products, the TPS53647RTAR is manufactured to high standards of quality and reliability. TI's commitment to excellence ensures that this PMIC provides a dependable power solution for the most demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3979 $50.3874
15+ $6.8906 $103.3590
23+ $6.6753 $153.5319
31+ $6.4599 $200.2569
41+ $6.2446 $256.0286
54+ $5.5986 $302.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess