EN
  • EN
  • DE

TPS53661RSBR

Part No TPS53661RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5V ~ 20V
Number of Outputs 1
Voltage - Output 0.5V ~ 2.5V
Temperature Range - Operating -10°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53661
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900793-TPS53661RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53661RSBR CAD Model

Description

The TPS53661RSBR is a high-performance, multi-phase synchronous buck controller designed by Texas Instruments to meet the rigorous power supply requirements of modern microprocessors, particularly those used in server and telecommunication applications. This advanced power solution integrates several features to ensure efficient power management and reliable operation.

Key Features

  • Multi-Phase Support: The controller supports up to 6 phases, which can be paralleled to deliver higher current with improved thermal performance and reduced output voltage ripple.
  • Voltage Regulation: It offers precise voltage regulation with an integrated differential remote voltage sensing feature, ensuring that the processor receives a stable power supply even under varying load conditions.
  • Efficiency: The TPS53661RSBR is designed for high efficiency, which is critical for reducing power loss and managing thermal load in dense server environments.
  • Digital Control: With its PMBus interface, the controller allows for digital control and real-time monitoring of the power system, providing insights into performance and facilitating adaptive control strategies.
  • Protection Features: The device includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage, and over-temperature protections, ensuring the safety and longevity of the processor and power system.

Applications

The TPS53661RSBR is ideal for powering high-current, high-performance processors found in:

  • Servers
  • Networking equipment
  • Telecommunication infrastructure
  • Data storage systems
  • High-performance computing platforms

Product Specifications

The device comes in a 40-pin VQFN (RSB) package, providing a compact solution that is suitable for space-constrained applications. Its operating temperature range is from -40°C to 125°C, accommodating a wide range of environmental conditions.

Conclusion

The TPS53661RSBR from Texas Instruments is an advanced power management solution that delivers robust performance and reliability for critical applications that demand high-efficiency and precision power delivery. Its integration of digital control and comprehensive protection features make it a versatile component in any high-performance power supply design.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0497 $55.2485
12+ $9.0665 $108.7980
18+ $8.7831 $158.0958
24+ $8.4998 $203.9952
31+ $8.2165 $254.7115
41+ $7.3665 $302.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess