EN
  • EN
  • DE

TPS53820RWZR

Part No TPS53820RWZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC POWER / - Converter, CPU Voltage Regulator IC 2 Output 35-VQFN-HR (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Converter, CPU
Voltage - Input 4.5V ~ 15V
Number of Outputs 2
Voltage - Output -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 35-PowerVFQFN
Supplier Device Package 35-VQFN-HR (5x5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356962-TPS53820RWZR
Ultra Librarian 3D Model Ultra Librarian TPS53820RWZR CAD Model

Description

The TPS53820RWZR is a state-of-the-art integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is designed to meet the needs of modern power management applications, providing efficient and reliable voltage regulation for a variety of electronic devices.

Key Features

  • High-Performance Power Solution: The TPS53820RWZR is built to offer superior power regulation, ensuring stable operation even under varying load conditions. This makes it an ideal choice for high-performance computing systems and other demanding applications.
  • Advanced Control: Equipped with TI's proprietary control technology, this IC allows for precise voltage adjustments, enabling optimal system performance and power efficiency.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the TPS53820RWZR reduces external component count, saving space and simplifying the design process for engineers.
  • Programmable Switching Frequency: The ability to program the switching frequency allows designers to balance efficiency and component size, tailoring the IC to specific application requirements.
  • Thermal Management: The device features excellent thermal performance, ensuring reliable operation even in environments with high-temperature constraints.

Applications

The versatility of the TPS53820RWZR makes it suitable for a wide range of applications, including:

  • Server and networking equipment
  • High-performance computing and graphics cards
  • Telecommunications infrastructure
  • Industrial systems
  • Other embedded applications requiring efficient power management

Quality and Reliability

As with all Texas Instruments products, the TPS53820RWZR is manufactured to the highest quality standards, ensuring both reliability and longevity for your critical applications. TI's commitment to excellence means that you can integrate the TPS53820RWZR into your designs with confidence, knowing that it will deliver the performance you require.

Support and Resources

TI provides comprehensive support and resources for the TPS53820RWZR, including detailed datasheets, application notes, and design tools. Engineers can access these resources on the Texas Instruments website to facilitate the design-in process and accelerate time-to-market.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5634 $58.2536
9+ $11.9494 $107.5446
13+ $11.5760 $150.4880
18+ $11.2026 $201.6468
24+ $10.8292 $259.9008
31+ $9.7089 $300.9759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess