Product Overview: TPS54060MDGQTEP - Texas Instruments
The TPS54060MDGQTEP is a highly efficient, monolithic, step-down switch mode converter with integrated MOSFETs, part of Texas Instruments' Enhanced Product (EP) portfolio designed to meet the stringent requirements of high-reliability environments. This robust voltage regulator is capable of driving a 0.5A load with excellent power efficiency and thermal performance, making it ideal for a wide range of industrial, automotive, and aerospace applications.
Key Features
- Wide Input Voltage Range: The device supports a broad range of input voltages from 3.5V to 60V, accommodating various power supply conditions.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring versatility across different applications.
- High Efficiency: The TPS54060MDGQTEP features an innovative Eco-mode™ which helps in maintaining high efficiency at light loads.
- Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits.
- Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize electromagnetic interference (EMI).
- Radiation Hardened: Designed to withstand radiation effects, it is suitable for space and satellite applications.
Applications
The versatile nature of the TPS54060MDGQTEP makes it suitable for an array of high-reliability applications such as:
- Industrial power supplies
- Automotive infotainment and body electronics
- Space, satellite, and avionics systems
- Telecommunications equipment
Quality and Reliability
Texas Instruments' EP products are characterized for operation in harsh environments. The TPS54060MDGQTEP, with its extended temperature range and enhanced reliability features, is no exception. It is designed to meet or exceed the specifications of standard commercial components but with the added assurance of performance in extreme conditions. Each device is subjected to additional qualification testing, which includes extended temperature and reliability testing to ensure robust performance.
Package and Availability
The TPS54060MDGQTEP is offered in a thermally enhanced 8-pin VSSOP (DGQ) package, providing a compact solution with good power dissipation characteristics. Availability and specific pricing can be obtained through Texas Instruments' official distributors or by visiting the TI website.