Product Overview: TPS54120RGYR by Texas Instruments
The TPS54120RGYR is a highly efficient, synchronous buck regulator with an integrated dual MOSFET design, crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This compact power management IC is tailored to deliver exceptional performance for a wide range of applications, including industrial, communications, and consumer electronics.
Key Features
- Input Voltage Range: The TPS54120RGYR operates with an input voltage range of 4.5V to 17V, making it versatile for various system power rails.
- Output Voltage: It provides an adjustable output voltage from 0.8V to 6V, which can be set with external resistors, allowing for flexibility in different design requirements.
- High Efficiency: With its synchronous step-down converter design, the TPS54120RGYR achieves high efficiency, reducing power loss and heat generation.
- Integrated MOSFETs: The integration of high-side and low-side MOSFETs simplifies the design and reduces external component count, leading to a smaller PCB footprint.
- Output Current: It can deliver up to 1A of continuous output current, suitable for powering a variety of loads.
- Thermal Management: The device features thermal shutdown and overcurrent protection, ensuring reliable operation under various conditions.
- Low Quiescent Current: It offers a low quiescent current, which is ideal for battery-powered and energy-sensitive applications.
- Package: The TPS54120RGYR comes in a compact 14-pin VQFN package, which is space-efficient and suitable for high-density circuit designs.
Applications
The versatility of the TPS54120RGYR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- Point-of-Load (POL) power supplies
- FPGA, DSP, and ASIC power supplies
- Networking and telecommunication equipment
- Industrial control systems
- Portable and battery-powered devices
With its robust design and comprehensive feature set, the TPS54120RGYR from Texas Instruments is engineered to meet the stringent requirements of modern electronic devices, providing a reliable and efficient power solution.