EN
  • EN
  • DE

TPS54122RHLT

Part No TPS54122RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 24VQFN / Conv DC-DC 2.95V to 6V Synchronous Step Down Single-Out 0.8V to 3.6V 3A 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 300kHz ~ 2MHz
Voltage/Current - Output 1 0.8 V ~ 3.6 V, 3A
Voltage/Current - Output 2 0.8 V ~ 3.6 V, 3A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.95 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5.5x3.5)
Win Source Part Number 797963-TPS54122RHLT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54122
Introduction Date November 22, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54122RHLT CAD Model

Description

The TPS54122RHLT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to meet the rigorous power supply requirements of modern microprocessors, FPGAs, and other digital ICs that demand fast transient response and high efficiency.

Key Features

  • Input Voltage Range: The TPS54122RHLT operates with an input voltage range from 4.5V to 17V, making it versatile for a variety of applications.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.76V to 5.5V, enabling precise voltage regulation for sensitive components.
  • High Efficiency: With its integrated 44mΩ and 19mΩ MOSFETs, the device ensures high efficiency at a wide range of load currents.
  • Adaptive On-Time Control: The D-CAP2™ mode control provides a fast transient response which is essential for high-performance applications.
  • Thermal Management: The TPS54122RHLT comes in a 14-pin VQFN-HR package that enhances thermal performance, ensuring reliable operation under varying conditions.

Applications

The device is suitable for a broad spectrum of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial and automotive systems

Additional Benefits

Additional features that make the TPS54122RHLT a preferred choice include its power good output, pre-bias startup, and tracking capabilities. It also supports a selectable switching frequency from 300 kHz to 2.2 MHz, allowing designers to balance efficiency with component size. The device includes built-in overcurrent protection and thermal shutdown to safeguard your system from potential damage.

With its robust design and comprehensive feature set, the TPS54122RHLT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6701 $51.3711
27+ $3.8319 $103.4613
41+ $3.7122 $152.2002
56+ $3.5924 $201.1744
72+ $3.4727 $250.0344
97+ $3.1134 $301.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess