EN
  • EN
  • DE

TPS5420QDQ1

Part No TPS5420QDQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707871-TPS5420QDQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5420QDQ1 CAD Model

Description

The TPS5420QDQ1 from Texas Instruments is a versatile and robust step-down (buck) regulator designed to provide efficient power management for a wide range of applications. This regulator is capable of driving a 2A load with excellent line and load regulation, making it an ideal solution for power supply requirements in various electronic devices.

Key Features

  • Output Voltage Range: The TPS5420QDQ1 offers an adjustable output voltage range from 1.22V to 20V, which provides flexibility for different voltage requirements.
  • Input Voltage Range: With an input voltage range of 5.5V to 36V, this regulator is suitable for systems that experience wide variations in power supply.
  • High Efficiency: The device features a 150-mA current consumption in shutdown mode, which significantly reduces power usage when the device is in standby.
  • Thermal Shutdown Protection: The built-in thermal shutdown and current limit protection safeguards the device and the system from excessive temperatures and overcurrent conditions.
  • Frequency Adjustability: The switching frequency is externally programmable from 200 kHz to 2.5 MHz, allowing optimization between efficiency and external component size.

Applications

The TPS5420QDQ1 is ideal for a variety of applications, including but not limited to:

  • Industrial/Telecom Power Systems
  • Automotive Infotainment and Body Control Modules
  • Battery-Powered Equipment
  • Point of Load Power Supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS5420QDQ1 is no exception and is designed to meet the rigorous standards required by industrial and automotive applications. It is available in a small, thermally enhanced 8-pin SOIC package, making it suitable for space-constrained applications.

Conclusion

The TPS5420QDQ1 from Texas Instruments is an efficient, reliable, and flexible solution for your power management needs. With its wide input voltage range, adjustable output, and thermal protection, it stands as a solid choice for designers looking to optimize their power supply architecture across a multitude of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $5.9452
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3691 $88.3691
2+ $85.6076 $171.2152
3+ $82.8460 $248.5380
4+ $80.0845 $320.3380
5+ $71.7999 $358.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess