EN
  • EN
  • DE

TPS54240DGQRG4

Part No TPS54240DGQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707875-TPS54240DGQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54240DGQRG4 CAD Model

Description

The TPS54240DGQRG4 is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This step-down voltage converter integrates all the necessary functions to provide reliable power management solutions in a compact, power-dense package.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 42V, making it suitable for various systems, including those powered by multi-cell batteries or automotive power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to a maximum set by the input voltage, allowing for versatile use in different circuit configurations.
  • High-Efficiency: With an integrated 128mΩ high-side MOSFET, the TPS54240DGQRG4 achieves high efficiency at a continuous output current up to 2.5A, which helps to minimize heat generation and power loss.
  • Integrated Features: The device includes an internal soft start, undervoltage lockout, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Frequency Synchronization: The switching frequency is programmable between 200kHz and 2.5MHz and can be synchronized to an external clock to manage noise and interference in sensitive applications.
  • Eco-mode™ Operation: For light-load efficiency, the TPS54240DGQRG4 features Eco-mode™, which reduces switching frequency and maintains high efficiency at low output currents.

Applications

The versatility of the TPS54240DGQRG4 makes it an ideal choice for a multitude of applications, including industrial systems, automotive infotainment and body electronics, networking and telecom equipment, and portable electronics that require efficient power conversion.

Package and Quality

This device is offered in a 10-pin MSOP PowerPAD™ package, which enhances thermal performance and allows for a compact footprint on the PCB. The TPS54240DGQRG4 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance for your critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $24.2373
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,910 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess