EN
  • EN
  • DE
  • IT

TPS54260QDGQR

Part No TPS54260QDGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707879-TPS54260QDGQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54260QDGQR CAD Model

Description

Product Overview: TPS54260QDGQR by Texas Instruments

The TPS54260QDGQR is a highly efficient step-down (buck) converter from the reputable semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is designed to provide a compact and reliable power management solution for a wide range of applications. Its versatility and performance make it ideal for use in consumer electronics, automotive systems, industrial equipment, and more.

Key Features

  • Input Voltage Range: The device can handle a wide input voltage range from 3.5V to 60V, making it suitable for various power supply configurations and capable of withstanding transient voltage spikes commonly found in automotive and industrial environments.
  • Output Current: The TPS54260QDGQR can deliver up to 2.5A of continuous output current, which is enough to power a significant number of low-power devices or a single high-power load.
  • High Efficiency: With its integrated 146mΩ high-side MOSFET, the converter achieves high efficiency at light loads and full load, reducing energy loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 2.5MHz, allowing designers to optimize the converter for efficiency or for the size of the external components, depending on the application requirements.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from damage due to overheating.
  • Eco-mode™ Operation: TI's proprietary Eco-mode™ operation reduces quiescent current under light loads, thus increasing efficiency and battery life in battery-powered applications.

Package and Quality

The TPS54260QDGQR comes in a compact QFN package, which is highly space-efficient and offers good thermal performance. The device is also available in a thermally enhanced MSOP PowerPAD™ package. It is RoHS compliant and meets the requirements for the automotive industry's AEC-Q100 Grade 1 standard, operating over a temperature range of –40°C to 125°C.

Applications

Due to its robustness and flexibility, the TPS54260QDGQR can be used in a variety of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Point of Load (POL) conversions
  • Aftermarket automotive accessories
  • Telecommunications equipment

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9032 $54.1920
135+ $0.7411 $100.0485
210+ $0.7179 $150.7590
290+ $0.6948 $201.4920
375+ $0.6716 $251.8500
500+ $0.6022 $301.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,143 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess