EN
  • EN
  • DE

TPS54292PWP

Part No TPS54292PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5-A/2.5-A Dual, Fully-Synchronous Buck Converter With Integrated MOSFET | IC REG BUCK ADJ DL 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 16.2V
Output Current 1.5A, 2.5A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS54292
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272578-TPS54292PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54292PWP CAD Model

Description

Introducing the TPS54292PWP by Texas Instruments

The TPS54292PWP is a highly efficient, dual-output, synchronous step-down switcher from the reputable electronics manufacturer, Texas Instruments. This advanced power solution is designed to meet the needs of a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems. With its dual-channel capability, it is particularly well-suited for powering core voltages of modern microprocessors, providing reliable and consistent performance.

Key Features

  • Wide Input Voltage Range: The TPS54292PWP operates with an input voltage range from 4.5V to 18V, making it versatile for various supply levels.
  • Dual-Channel Output: It features two independent channels capable of delivering 2A each, with outputs that are adjustable from 0.76V to 6.5V, allowing for customization to specific voltage requirements.
  • Synchronous Buck Converter: As a synchronous buck converter, it integrates low RDS(on) MOSFETs that enhance efficiency by minimizing conduction losses.
  • High Efficiency: The TPS54292PWP boasts high efficiency over a wide load range, which is critical for reducing power consumption and heat generation.
  • Frequency Synchronization: With a switching frequency that can be synchronized from 300 kHz to 600 kHz, the device allows for optimization of efficiency and component size.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard against operation outside its specified limits.
  • Power Good Output: The integrated power good output provides a system-level sequencing and monitoring capability, ensuring stable operation.

Package and Reliability

The TPS54292PWP comes in a thermally enhanced 20-pin HTSSOP package, which offers excellent power dissipation and space efficiency on the PCB. Texas Instruments' commitment to quality means that this device is designed for long-term reliability, meeting stringent industry standards for performance and durability.

Applications

With its robust feature set and flexible design, the TPS54292PWP is ideal for a variety of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial and automation systems
  • Portable and battery-powered devices

For engineers and designers looking for a reliable, high-efficiency power management solution, the TPS54292PWP by Texas Instruments is an excellent choice that delivers both performance and versatility.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3421 $52.1052
29+ $3.5628 $103.3212
44+ $3.4515 $151.8660
60+ $3.3401 $200.4060
78+ $3.2288 $251.8464
104+ $2.8948 $301.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess