The TPS54315QPWRDN is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power solution is designed to provide fast transient response and high efficiency for various applications. The device integrates main power MOSFETs to deliver up to 3A continuous output current over a wide input voltage range of 2.95 V to 6 V.
Key Features
- Efficient Power Conversion: The TPS54315QPWRDN boasts an efficiency up to 95%, minimizing power loss and heat generation.
- Adaptive On-Time Control: D-CAP2™ mode enables the device to provide a very fast transient response, reducing output capacitance and simplifying external feedback loop design.
- Wide Input Voltage Range: With an operating range of 2.95 V to 6 V, the converter supports a variety of power sources, making it versatile for different system architectures.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 600 kHz, allowing designers to optimize performance based on their specific application needs.
- Integrated Power MOSFETs: Internal high-side and low-side MOSFETs provide high efficiency and reduce external component count.
- Protection Features: The device includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under abnormal conditions.
Applications
The TPS54315QPWRDN is suitable for a wide range of applications, including:
- Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
- Networking, servers, and telecommunications equipment
- Industrial and automation systems
- Consumer electronics
Package and Availability
This device is offered in a compact 14-pin HTSSOP (PWP) package with PowerPAD™, which aids in thermal performance. The TPS54315QPWRDN is available for purchase from Texas Instruments and authorized distributors, and detailed technical documentation, including datasheets and design resources, can be found on the Texas Instruments website.