EN
  • EN
  • DE

TPS54355PWPG4

Part No TPS54355PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.5V 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 055640-TPS54355PWPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54355PWPG4 CAD Model

Description

TPS54355PWPG4 - Texas Instruments

The TPS54355PWPG4 is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable manufacturer Texas Instruments. This advanced power solution is designed to provide efficient, reliable power conversion in a wide range of applications, including computing systems, networking equipment, and industrial hardware.

Key Features:

  • Input Voltage Range: The TPS54355PWPG4 operates with an input voltage range from 4.5V to 18V, making it suitable for various intermediate bus voltages and direct operation from standard 12V rails.
  • Output Voltage Range: This converter supports an adjustable output voltage range from 0.76V to 7V, allowing for high flexibility in powering different loads.
  • High Efficiency: With its D-CAP2™ mode control, the TPS54355PWPG4 provides a very fast transient response, reducing the need for large external components and enabling high efficiency across a wide output current load range.
  • Integrated MOSFETs: The inclusion of low RDS(on) high-side and low-side MOSFETs helps to minimize conduction losses and enhances overall efficiency.
  • Thermal Management: The device features an over-temperature protection (OTP) that safeguards against excessive heat, ensuring reliable operation under varying conditions.
  • Protection Features: Comprehensive protection features include overvoltage, undervoltage lockout (UVLO), overcurrent (OCP), and short-circuit protection, enhancing the safety and durability of the end application.

Applications:

The versatility of the TPS54355PWPG4 makes it an ideal choice for a variety of applications, such as:

  • Point of Load (POL) solutions for FPGA, DSP, and ASIC power supplies
  • Networking equipment like routers and switches
  • Computing systems including servers and desktops
  • Industrial and automation systems

The TPS54355PWPG4 comes in a thermally enhanced 20-pin HTSSOP (PWP) package, which is designed to optimize the thermal performance and space efficiency in your designs. With its advanced features and robust design, the TPS54355PWPG4 by Texas Instruments is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3555 $53.5550
23+ $4.3942 $101.0666
36+ $4.2569 $153.2484
49+ $4.1196 $201.8604
63+ $3.9823 $250.8849
85+ $3.5703 $303.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess