The TPS54357PWPG4 is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This device integrates two 30mΩ MOSFETs and is designed to provide a seamless power conversion solution for systems requiring efficient voltage step-down and power regulation.
Key Features
- Wide Input Voltage Range: The TPS54357PWPG4 operates with an input voltage range from 4.5V to 18V, making it suitable for a variety of applications, including industrial, automotive, and consumer electronics.
- Adjustable Output Voltage: Its output voltage can be precisely adjusted from 0.76V to 6V, allowing for flexibility in powering different circuits and devices.
- High Efficiency: With integrated low RDS(on) MOSFETs and the D-CAP2™ control mode, the converter achieves high efficiency across a wide load range, reducing heat and improving system performance.
- Fast Transient Response: The adaptive on-time control architecture of the TPS54357PWPG4 provides a very fast transient response, which is essential for applications with rapidly changing loads.
- Thermal and Overcurrent Protection: This device includes built-in thermal shutdown and overcurrent protection features to safeguard the system under abnormal conditions.
Applications
The TPS54357PWPG4 is versatile and can be used in a broad range of applications. It is particularly well-suited for:
- Point of Load Conversions
- Distributed Power Systems
- Telecommunications Infrastructure
- Networking Equipment
- Consumer Electronics
Package and Quality
This integrated circuit is offered in a 20-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. The TPS54357PWPG4 is also part of Texas Instruments' commitment to quality, providing reliable and robust performance for critical applications.
Design Resources
Designers and engineers can access a wealth of resources from Texas Instruments, including reference designs, simulation tools, and technical documentation to facilitate the integration of the TPS54357PWPG4 into their projects.