EN
  • EN
  • DE

TPS54357PWPR

Part No TPS54357PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6.65V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 121859-TPS54357PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54357PWPR CAD Model

Description

TPS54357PWPR Product Image

The TPS54357PWPR from Texas Instruments is a highly efficient, synchronous buck regulator designed for various applications including consumer electronics, industrial systems, and networking equipment. This versatile power management integrated circuit (PMIC) is capable of delivering an output current of up to 3 A with an input voltage range of 4.5 V to 28 V, making it suitable for a wide range of power supply designs.

The device features an adjustable switching frequency that can be set from 280 kHz to 2 MHz with an external resistor, allowing designers to optimize efficiency and component size based on specific application needs. The TPS54357PWPR also includes a slow start-up feature to minimize inrush current during power-up, enhancing system reliability.

With integrated high-side and low-side MOSFETs, the TPS54357PWPR provides a compact solution that reduces external component count. This integration not only saves board space but also simplifies the design process. Additionally, the regulator offers a complete suite of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, further ensuring the stability and safety of the system.

The TPS54357PWPR comes in a thermally enhanced 16-pin HTSSOP PowerPAD™ package, which is designed to improve heat dissipation. This packaging feature ensures that the device operates within its temperature range even under high power operation or in environments with limited airflow.

Texas Instruments provides comprehensive support for the TPS54357PWPR, including detailed datasheets, application notes, and design tools. This support helps designers to rapidly integrate the device into their projects and bring efficient, reliable power solutions to market faster.

In summary, the TPS54357PWPR is a feature-rich, efficient, and reliable choice for designers looking to implement a synchronous buck regulator in their power supply architecture. Its versatility, combined with Texas Instruments' quality and support, makes it an excellent option for a broad array of applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4778 $50.8668
15+ $6.9562 $104.3430
23+ $6.7388 $154.9924
31+ $6.5214 $202.1634
40+ $6.3040 $252.1600
54+ $5.6519 $305.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,032 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess