EN
  • EN
  • DE

TPS54361QDPRRQ1

Part No TPS54361QDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS54361-Q1 4.5-V to 60-V Input, 3.5-A, Step Down DC-DC Converter with Soft-Start and Eco-mode | IC REG BCK SPLIT RAIL ADJ 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 58.8V
Output Current 3.5A
Switching Frequency 100kHz ~ 2.5MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 720928-TPS54361QDPRRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54361QDPRRQ1 CAD Model

Description

TPS54361QDPRRQ1 Automotive-Grade Step-Down Converter

The TPS54361QDPRRQ1 is a robust, automotive-grade, step-down converter designed and manufactured by Texas Instruments. This high-performance device is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power conversion for a wide range of applications.

With an input voltage range of 3.5V to 60V, the TPS54361QDPRRQ1 is exceptionally versatile, making it suitable for systems that experience large fluctuations in supply voltage. This feature ensures that the device can withstand the harsh electrical environments typically found in automotive applications.

The converter delivers an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, providing the flexibility needed for powering various electronic components within a vehicle. With an output current capability of up to 3.5A, it can comfortably supply power to demanding loads.

The TPS54361QDPRRQ1 incorporates several protective features to enhance system reliability. These include cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout, which safeguard the device and the system against over-current, excessive heat, and low-input voltage conditions.

For noise-sensitive applications, the device offers a low radiated emission (EMI) footprint compliant with the CISPR 25 Class 5 automotive standard. This ensures that the converter does not interfere with other electronics in the vehicle.

Its thermally enhanced 14-pin HTSSOP package with a PowerPAD™ ensures excellent thermal performance, making the TPS54361QDPRRQ1 capable of operating in high-temperature environments that are common in automotive applications.

Overall, the TPS54361QDPRRQ1 from Texas Instruments is a reliable and efficient solution for automotive power supply designs. Its robustness, combined with its high level of integration and protection features, make it an ideal choice for designers looking to improve power density and system reliability in their automotive applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0597 $101.4925
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6791 $250.1788
91+ $3.2985 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess