EN
  • EN
  • DE

TPS54372PWPG4

Part No TPS54372PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3-A OUTPUT TRACKING/TERMINATION SYNCHRONOUS PWM SWITCHER WITH INTEGRATED FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Tube
Applications Converter, DDR
Voltage - Input 3 V ~ 6 V
Number of Outputs 1
Voltage - Output 0.2 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1272622-TPS54372PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54372
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54372PWPG4 CAD Model

Description

The TPS54372PWPG4 is a highly versatile and efficient synchronous buck converter integrated circuit, designed and manufactured by Texas Instruments. This advanced power management IC is engineered to provide a cost-effective solution for a wide range of applications requiring a regulated power supply with a high level of precision.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 0.891 V to 3.3 V, which allows for flexible use in different circuit configurations.
  • High Efficiency: With an integrated synchronous rectifier, the TPS54372PWPG4 ensures high efficiency, reducing heat generation and improving overall system performance.
  • Wide Input Voltage Range: The IC accepts a broad input voltage range from 2.95 V to 6 V, making it suitable for various power supply scenarios.
  • Output Current Capability: It can deliver up to 3 A of continuous output current, catering to the needs of power-hungry applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from potential damage due to excessive temperature rise.
  • Frequency Synchronization: The converter can be synchronized to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Power Good (PG) Output: A 'power good' output signal is provided to indicate when the output voltage is within nominal operating range, ensuring reliable system startup and operation.

Applications:

The TPS54372PWPG4 is ideal for a variety of electronic devices and systems, including:

  • Point of Load (POL) power supplies
  • FPGAs and DSPs
  • Networking and telecom equipment
  • Consumer electronics
  • Industrial control systems

Package and Quality:

Encased in a 20-pin HTSSOP (PWP) package, the TPS54372PWPG4 ensures a compact footprint on the PCB, while its PowerPAD™ design enhances thermal performance. Texas Instruments' commitment to quality ensures that this IC meets the stringent industry standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess