EN
  • EN
  • DE

TPS54388QRTERQ1

Part No TPS54388QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Output Current 3A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 055642-TPS54388QRTERQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54388QRTERQ1 CAD Model

Description

Product Overview: TPS54388QRTERQ1 from Texas Instruments

The TPS54388QRTERQ1 is a high-performance, automotive-grade, synchronous buck converter from Texas Instruments, designed to provide efficient power management for automotive applications. This advanced power solution integrates two voltage regulators that are capable of supplying 3A of continuous current each, making it an ideal choice for powering complex automotive systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.95V to 6V input, accommodating a variety of power sources.
  • Dual Output Channels: Each channel can deliver up to 3A of continuous output current, with independent enable and soft-start for flexible power sequencing.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz to 2.2MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • High Efficiency: Integrated low R<sub>DS(on) MOSFETs contribute to high efficiency, reducing thermal stress and extending the lifespan of the device.
  • Thermal Protection: The TPS54388QRTERQ1 includes thermal shutdown and overcurrent protection, enhancing the safety and reliability of automotive systems.
  • Automotive-Qualified: Qualified for automotive applications, this device meets the stringent requirements of the AEC-Q100 standard.

Applications

The versatility of the TPS54388QRTERQ1 makes it suitable for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive electronics within the vehicle.

Package and Availability

The device is available in a compact, thermally-enhanced 16-pin QFN package, which is designed to minimize footprint and maximize thermal performance. Its robust design ensures reliable operation in the harsh environments typical of automotive applications.

With its combination of dual-channel output, wide input voltage range, and high efficiency, the TPS54388QRTERQ1 from Texas Instruments represents a sophisticated power management solution for the next generation of automotive electronics.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1072 $56.8576
18+ $5.8315 $104.9670
27+ $5.6493 $152.5311
37+ $5.4670 $202.2790
48+ $5.2848 $253.6704
64+ $4.7381 $303.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess