EN
  • EN
  • DE

TPS543B20RVFR

Part No TPS543B20RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-LFQFN Exposed Pad
Case / Package 40-LQFN-CLIP (7x5)
Family Name TPS543
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51990-6, TPS543B20RVFR-ND, 296-51990-2, 296-51990-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900813-TPS543B20RVFR
Ultra Librarian 3D Model Ultra Librarian TPS543B20RVFR CAD Model

Description

Product Overview: TPS543B20RVFR by Texas Instruments

The TPS543B20RVFR is a state-of-the-art, integrated synchronous buck converter from Texas Instruments, designed for high-performance applications requiring precise voltage regulation and high efficiency. This advanced power solution is ideal for a wide range of systems, including computing, networking, and telecommunications equipment.

Key Features

  • Output Voltage Range: The device supports an adjustable output voltage range from 0.6V to 2V, which allows for versatile usage in various applications.
  • High Efficiency: With its integrated FETs and advanced control circuitry, the TPS543B20RVFR offers high efficiency, reducing power losses and improving system performance.
  • Current Rating: Capable of delivering up to 25A of continuous current, this power converter meets the needs of high-power applications.
  • Advanced Control: The converter uses D-CAP3™ mode control for fast transient response, ensuring stable operation under dynamic load conditions.
  • Thermal Management: The device is available in a thermally enhanced 5x7mm QFN package, which aids in heat dissipation for reliable operation.
  • Integrated Features: It includes features such as over-current protection, over-voltage protection, and thermal shutdown, enhancing the safety and reliability of the system.

Applications

The TPS543B20RVFR is designed to power high-current ASICs, FPGAs, DSPs, and microprocessors. It is particularly well-suited for applications that demand a compact footprint without compromising on power capability or efficiency. Its advanced features make it an excellent choice for server and cloud computing infrastructures, networking equipment like routers and switches, and telecommunications hardware.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS543B20RVFR is no exception. Manufactured to the highest standards, this buck converter ensures performance stability and longevity, making it a trustworthy component for critical applications.

For engineers and designers seeking a robust power management solution, the TPS543B20RVFR offers an optimal blend of efficiency, performance, and reliability. Its integration capabilities and comprehensive protection features provide a compact, efficient, and safe power delivery system for today's demanding electronic environments.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3928 $50.8920
36+ $2.7838 $100.2168
56+ $2.6968 $151.0208
77+ $2.6098 $200.9546
100+ $2.5229 $252.2900
133+ $2.2619 $300.8327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess