EN
  • EN
  • DE

TPS54494PWPR

Part No TPS54494PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 4A/2A DL 16HTSSOP / 4A/2A Dual Channel Synchronous Step-Down Switcher with Integrated FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Current - Output 4A, 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Part Number Series TPS54494
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810491-TPS54494PWPR
Ultra Librarian 3D Model Ultra Librarian TPS54494PWPR CAD Model

Description

Product Overview: Texas Instruments TPS54494PWPR

The TPS54494PWPR is a high-performance, synchronous buck converter from Texas Instruments, designed to deliver precise voltage regulation and efficiency for advanced microprocessors, FPGAs, and other digital ICs. This power management integrated circuit (PMIC) is an ideal solution for applications requiring a compact, efficient, and reliable power supply.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it versatile for various system voltages.
  • Dual Output Channels: It features two integrated output channels with a current capability of up to 4A per channel, which can be used in parallel for higher current applications.
  • High Efficiency: The TPS54494PWPR employs advanced MOSFET technology to achieve high efficiency across the load range, which helps to reduce power loss and improve system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and component size.
  • Synchronization Capability: It offers synchronization to an external clock, which is beneficial in reducing system noise and managing electromagnetic interference (EMI).
  • Integrated Protection Features: The device includes a suite of protection features such as overcurrent protection, overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the system.

Applications

The TPS54494PWPR is suitable for a wide range of applications, including:

  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Enterprise computing and servers
  • Industrial systems
  • Point-of-load conversions

Package and Availability

This power solution is available in a 28-pin HTSSOP package with PowerPAD™, which enhances thermal performance and allows for a more compact design. The TPS54494PWPR's package is designed for easy soldering and integration into a variety of printed circuit board (PCB) layouts.

For detailed technical specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team to ensure the TPS54494PWPR meets your design requirements.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4208 $54.2080
23+ $4.4479 $102.3017
35+ $4.3089 $150.8115
48+ $4.1699 $200.1552
63+ $4.0309 $253.9467
84+ $3.6139 $303.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess