The TPS544C24RVFR is a state-of-the-art integrated power solution from Texas Instruments, designed to efficiently manage and deliver power to high-performance digital multi-core processors. This advanced device is a part of TI's SWIFT™ family of power converters, which are known for their high efficiency, reliability, and integration.
Key Features
- High-Efficiency Power Conversion: The TPS544C24RVFR provides a high level of efficiency in power conversion, which is critical for reducing heat generation and improving system performance in tightly packed electronic environments.
- PMBus Interface: Equipped with a PMBus interface, this device allows for digital communication with the power supply, enabling real-time monitoring of output voltage, current, temperature, and faults. This feature facilitates advanced power management and system optimization.
- Integrated MOSFETs: The integration of high-performance MOSFETs within the device package simplifies design and reduces external component count, leading to a more compact and reliable power solution.
- Adjustable Output Voltage: The output voltage of the TPS544C24RVFR is adjustable through external resistors or the PMBus, providing flexibility to meet the specific power requirements of various processors and applications.
- Advanced Control Features: This power converter includes features such as pre-bias start-up, voltage tracking, and margining, which are essential for precise power sequencing and regulation in complex digital systems.
Applications
The TPS544C24RVFR is ideal for powering high-performance digital cores in applications such as:
- Enterprise Servers
- Storage Systems
- Networking Equipment
- Telecommunication Infrastructure
- Data Centers
Technical Specifications
- Input Voltage Range: 4.5 V to 18 V
- Output Voltage Range: 0.5 V to 3.5 V
- Output Current: Up to 30 A
- Switching Frequency: 400 kHz to 1.5 MHz (adjustable)
- Package: 40-pin QFN (RVF)
With its robust feature set and high-performance capabilities, the TPS544C24RVFR from Texas Instruments is an excellent choice for engineers and designers looking to implement a reliable power solution in their next-generation digital applications.