EN
  • EN
  • DE

TPS544C25RVFR

Part No TPS544C25RVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 40-PowerLFQFN
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-PowerLFQFN
Case / Package 40-LQFN-CLIP (7x5)
Family Name TPS544C25
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900817-TPS544C25RVFR
Ultra Librarian 3D Model Ultra Librarian TPS544C25RVFR CAD Model

Description

Overview of Texas Instruments TPS544C25RVFR

The Texas Instruments TPS544C25RVFR is a highly sophisticated, integrated power solution designed for use in a wide range of applications, including servers, storage, and networking equipment. This power management IC offers a compact, efficient, and reliable solution for delivering high-performance power conversion.

Key Features

  • Integrated Power Solution: The TPS544C25RVFR integrates the controller, power MOSFETs, and associated components into a single package, reducing design complexity and saving board space.
  • High Efficiency: With its advanced control architecture, the device achieves high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • PMBus Interface: It features a PMBus interface for digital control and monitoring of the power supply, allowing for real-time adjustments and system diagnostics.
  • Adjustable Output Voltage: The output voltage is programmable, which means it can be finely tuned to meet the specific needs of the powered device.
  • Fast Transient Response: The TPS544C25RVFR is designed to provide a fast transient response, maintaining stable output despite rapid changes in load.

Applications

The versatility of the TPS544C25RVFR makes it ideal for a variety of applications, including:

  • Enterprise servers and storage systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing and data centers

Technical Specifications

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.5V to 3.3V
  • Output Current: Up to 30A
  • Efficiency: Up to 95%
  • Package: 40-pin QFN
  • Temperature Range: -40°C to 85°C

Conclusion

The TPS544C25RVFR from Texas Instruments represents a powerful, versatile power management solution that combines efficiency, flexibility, and advanced features to meet the rigorous demands of modern electronic systems. Its integrated design simplifies the development process, making it a preferred choice for engineers looking to optimize their power supply design.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0455 $54.1365
7+ $14.8065 $103.6455
11+ $14.3438 $157.7818
15+ $13.8811 $208.2165
19+ $13.4184 $254.9496
25+ $12.0303 $300.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess