EN
  • EN
  • DE

TPS544C25RVFT

Part No TPS544C25RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A SYNC 40LQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.5V to 5.5V 30A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.5V
Output Voltage MAX 5.5V
Output Current 30A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797982-TPS544C25RVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS544
Introduction Date May 26, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS544C25RVFT CAD Model

Description

Introducing the TPS544C25RVFT Power Management IC from Texas Instruments

The TPS544C25RVFT is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced component is specifically engineered to cater to the demanding needs of modern electronic systems, offering a high level of efficiency and reliability.

At the heart of this IC is an integrated synchronous buck converter that provides a compact, efficient, and highly flexible solution for converting higher voltages down to the low-voltage supply required by today's digital circuits. With an input voltage range of 0.6V to 18V, the TPS544C25RVFT is versatile enough to handle a wide variety of applications, from servers and telecom infrastructure to networking equipment and storage systems.

The device features an impressive continuous output current capability of up to 30A, making it suitable for high-performance processors, FPGAs, ASICs, and memory. Its PMBus interface allows for precise digital control over the power supply parameters, including output voltage adjustment, power-on sequencing, and real-time monitoring of output voltage, current, and temperature. This level of control ensures that the TPS544C25RVFT can be fine-tuned for optimal performance in any application.

The TPS544C25RVFT's advanced control loop architecture provides excellent transient response, thereby minimizing output voltage deviations in the face of sudden load changes. This is critical for maintaining the stability and integrity of the power supply in high-speed digital systems. Additionally, the device incorporates a range of protective features such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to safeguard the IC and the system it powers.

For design flexibility, the TPS544C25RVFT comes in a compact 5x7mm QFN package that is footprint-compatible with other devices in the same family, allowing for easy scalability. Its compact size and high level of integration reduce the need for external components, thus saving board space and reducing overall system cost.

Whether you're designing a new system or upgrading an existing one, the TPS544C25RVFT from Texas Instruments offers the performance, flexibility, and reliability required to meet the challenges of modern power management.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3009 $51.5045
11+ $9.6490 $106.1390
17+ $9.3230 $158.4910
24+ $8.6711 $208.1064
30+ $8.3451 $250.3530
38+ $8.0191 $304.7258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess