EN
  • EN
  • DE

TPS54672PWPR G4

Part No TPS54672PWPR G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Output Current 6A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 213381-TPS54672PWPR G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54672PWPR G4 CAD Model

Description

Product Overview: TPS54672PWPR G4

The TPS54672PWPR G4 is a high-performance, step-down, switch-mode power converter from Texas Instruments, a leader in semiconductor solutions. This product is part of the extensive TPS54xxx series, designed to provide efficient power management for a wide range of applications. The TPS54672PWPR G4 is particularly suited for systems that require a compact, efficient, and reliable power supply solution.

Key Features

  • Input Voltage Range: The TPS54672PWPR G4 operates with an input voltage range of 3 V to 6 V, making it versatile for various low-voltage applications.
  • Output Current: It is capable of delivering up to 6 A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With its integrated MOSFETs and advanced control circuitry, the converter achieves high efficiency, minimizing heat generation and power loss.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility to meet specific requirements of the powered device or system.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the power supply and the system from excessive heat.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which can reduce electromagnetic interference (EMI) in sensitive applications.
  • Power Good Output: A 'power good' output signal is provided, which can be used for sequencing and monitoring the health of the power supply.

Applications

The TPS54672PWPR G4 is ideal for various applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Storage systems and servers
  • FPGAs and DSPs power supplies
  • Point-of-load conversions in complex multi-rail systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS54672PWPR G4 is no exception. This product has been rigorously tested to meet high standards, ensuring dependable performance in a variety of conditions. It is available in a thermally enhanced 28-pin HTSSOP package, which provides a compact footprint while allowing for efficient heat dissipation.

With its combination of efficiency, flexibility, and reliability, the TPS54672PWPR G4 from Texas Instruments is an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3751 $50.6265
37+ $2.7694 $102.4678
56+ $2.6828 $150.2368
78+ $2.5963 $202.5114
100+ $2.5097 $250.9700
134+ $2.2501 $301.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess