EN
  • EN
  • DE
  • IT

TPS54972PWP

Part No TPS54972PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC PWM SWITCHER 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 4 V to 6 V
Number of Outputs 1
Output Voltage 0.2 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034173-TPS54972PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54972PWP CAD Model

Description

Product Overview: TPS54972PWP from Texas Instruments

The TPS54972PWP is a high-performance, step-down, integrated-circuit voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of TI's extensive line of power management devices, specifically tailored for applications requiring a compact, efficient, and reliable power solution.

Key Features

  • Output Voltage Range: The TPS54972PWP provides an adjustable output voltage range, which is highly beneficial for various applications that require precise voltage levels.
  • High Efficiency: With its advanced design, it achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic devices.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the regulator and the overall system from thermal-related issues.
  • Current Overload Protection: It includes current overload protection to safeguard the device and the load from excessive current conditions, enhancing system safety.
  • Package Type: The TPS54972PWP is offered in a 20-pin HTSSOP (PWP) package, which is designed for space-constrained applications while providing adequate thermal performance.

Applications

The versatility of the TPS54972PWP makes it suitable for a wide range of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Consumer Electronics
  • Industrial Systems
  • Portable Devices

Technical Specifications

The TPS54972PWP operates with an input voltage range of 4.5V to 18V, making it compatible with various power sources. It can supply an output current of up to 9A, which is ample for powering a multitude of electronic components. The switching frequency is adjustable and can be optimized for efficiency or component size based on the specific needs of the application.

With its advanced features and robust design, the TPS54972PWP from Texas Instruments represents a reliable solution for designers looking to optimize the power management within their electronic systems. Its combination of flexibility, efficiency, and protection makes it an excellent choice for a multitude of power regulation requirements.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.7132
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $12.3870
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $16.2986
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9929 $63.9432
18+ $6.5583 $118.0494
27+ $6.3533 $171.5391
37+ $6.1484 $227.4908
48+ $5.9434 $285.2832
64+ $5.3286 $341.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,623 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess